Cornell Dubilier Silver Mica Capacitor 100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD18FD101JO3F

Description
SILVER MICA CAPACITOR 100PF, 500V, 5%, RADIAL; Capacitance:100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: Yes
Description
SILVER MICA CAPACITOR 100PF, 500V, 5%, RADIAL; Capacitance:100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K0753 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K0753
Silver Mica Capacitor 100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K0753
SILVER MICA CAPACITOR 100PF, 500V, 5%, RADIAL; Capacitance:100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: Yes

SILVER MICA CAPACITOR 100PF, 500V, 5%, RADIAL; Capacitance:100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K0753
Product Name Silver Mica Capacitor 100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers