Cornell Dubilier Silver Mica Capacitor 20Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD18ED200JO3

Description
SILVER MICA CAPACITOR 20PF, 500V, 5%, RADIAL; Capacitance:20pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No
Description
SILVER MICA CAPACITOR 20PF, 500V, 5%, RADIAL; Capacitance:20pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 20Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3018 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 20Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3018
Silver Mica Capacitor 20Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3018
SILVER MICA CAPACITOR 20PF, 500V, 5%, RADIAL; Capacitance:20pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

SILVER MICA CAPACITOR 20PF, 500V, 5%, RADIAL; Capacitance:20pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C3018
Product Name Silver Mica Capacitor 20Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details