Cornell Dubilier Silver Mica Capacitor 1500Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier CD17FA152JO3

Description
SILVER MICA CAPACITOR 1500PF, 100V, 5%, RADIAL; Capacitance:1500pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.7mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 1500PF, 100V, 5%, RADIAL; Capacitance:1500pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.7mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1500Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 12C2989 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1500Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
12C2989
Silver Mica Capacitor 1500Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier 12C2989
SILVER MICA CAPACITOR 1500PF, 100V, 5%, RADIAL; Capacitance:1500pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 1500PF, 100V, 5%, RADIAL; Capacitance:1500pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.7mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD17FA152JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD17FA152JO3
Mica and PTFE Capacitors CD17FA152JO3
CAP MICA 1500PF 5% 100V RADIAL

CAP MICA 1500PF 5% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2989 CD17FA152JO3
Product Name Silver Mica Capacitor 1500Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0015 microF 0.0015 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C523U050EF1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers