Cornell Dubilier Mica and PTFE Capacitors CD17FA122JO3

Description
CAP MICA 1200PF 5% 100V RADIAL
Datasheet
Description
CAP MICA 1200PF 5% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD17FA122JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD17FA122JO3
Mica and PTFE Capacitors CD17FA122JO3
CAP MICA 1200PF 5% 100V RADIAL

CAP MICA 1200PF 5% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 1200Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 12C2987 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1200Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
12C2987
Silver Mica Capacitor 1200Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier 12C2987
SILVER MICA CAPACITOR 1200PF, 100V, 5%, RADIAL; Capacitance:1200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 1200PF, 100V, 5%, RADIAL; Capacitance:1200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD17FA122JO3 12C2987
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 1200Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details