Cornell Dubilier Silver Mica Capacitor 1000Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier CD17FA102JO3

Description
SILVER MICA CAPACITOR 1000PF, 100V, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.2mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 1000PF, 100V, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.2mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1000Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 12C2986 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1000Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
12C2986
Silver Mica Capacitor 1000Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier 12C2986
SILVER MICA CAPACITOR 1000PF, 100V, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.2mm RoHS Compliant: No

SILVER MICA CAPACITOR 1000PF, 100V, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.2mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD17FA102JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD17FA102JO3
Mica and PTFE Capacitors CD17FA102JO3
CAP MICA 1000PF 5% 100V RADIAL

CAP MICA 1000PF 5% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2986 CD17FA102JO3
Product Name Silver Mica Capacitor 1000Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers