SILVER MICA CAPACITOR 9PF, 500V, 0.5pF, RADIAL; Capacitance:9pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes
CAP MICA 9PF 0.5PF 500V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 81K0695 | CD17CD090DO3F |
| Product Name | Silver Mica Capacitor 9Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 9.00E-6 microF | 9.00E-6 microF |