CAP MICA 680PF 5% 500V RADIAL
SILVER MICA CAPACITOR 680PF, 500V, 5%, RADIAL; Capacitance:680pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CD16FD681JO3F | 81K0683 |
| Product Name | Mica and PTFE Capacitors | Silver Mica Capacitor 680Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF |