Cornell Dubilier Mica and PTFE Capacitors CD16FD221JO3

Description
CAP MICA 220PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 220PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD16FD221JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD16FD221JO3
Mica and PTFE Capacitors CD16FD221JO3
CAP MICA 220PF 5% 500V RADIAL

CAP MICA 220PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 220Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C2935 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 220Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C2935
Silver Mica Capacitor 220Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C2935
SILVER MICA CAPACITOR 220PF, 500V, 5%, RADIAL; Capacitance:220pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 220PF, 500V, 5%, RADIAL; Capacitance:220pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD16FD221JO3 12C2935
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 220Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers