CAP MICA 390PF 5% 500V RADIAL
SILVER MICA CAPACITOR 390PF, 500V, 5%, RADIAL; Capacitance:390pF; Capacitance Tolerance:± 5%; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:Type CD15; Product Range:Type CD15 SeriesRoHS Compliant: Yes
CAP, 390PF, 500V, 5% ROHS COMPLIANT: YES
| Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FD391JO3F | 81K0637 | 18X0935 |
| Product Name | Mica and PTFE Capacitors | Silver Mica Capacitor 390Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier | Cap, 390Pf, 500V, 5% Rohs Compliant Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica; Mica |