Cornell Dubilier Silver Mica Capacitor 330Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD15FD331FO3F

Description
SILVER MICA CAPACITOR 330PF, 500V, 1%, RADIAL; Capacitance:330pF; Capacitance Tolerance:± 1%; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:Type CD15 Series; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 330PF, 500V, 1%, RADIAL; Capacitance:330pF; Capacitance Tolerance:± 1%; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:Type CD15 Series; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 330Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 81K0629 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 330Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
81K0629
Silver Mica Capacitor 330Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 81K0629
SILVER MICA CAPACITOR 330PF, 500V, 1%, RADIAL; Capacitance:330pF; Capacitance Tolerance:± 1%; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:Type CD15 Series; No. of Pins:2 RoHS Compliant: Yes

SILVER MICA CAPACITOR 330PF, 500V, 1%, RADIAL; Capacitance:330pF; Capacitance Tolerance:± 1%; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:Type CD15 Series; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Cap, 330Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier - 23M5464 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
23M5464
Cap, 330Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier 23M5464
CAP, 330PF, 500V, 1%, THROUGH HOLE; Capacitance:330pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 330PF, 500V, 1%, THROUGH HOLE; Capacitance:330pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD15FD331FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FD331FO3F
Mica and PTFE Capacitors CD15FD331FO3F
CAP MICA 330PF 1% 500V RADIAL

CAP MICA 330PF 1% 500V RADIAL

Supplier's Site Datasheet
Capacitor; MICA;Cap 330pF;Tol+-1%;Radial Dipped;Vol-Rtg 500vdc;LS 5.9mm - 70190157 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; MICA;Cap 330pF;Tol+-1%;Radial Dipped;Vol-Rtg 500vdc;LS 5.9mm
70190157
Capacitor; MICA;Cap 330pF;Tol+-1%;Radial Dipped;Vol-Rtg 500vdc;LS 5.9mm 70190157
These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation. Tolerance: ±1⁄2 pF (D), ±1 pF (C), ±1⁄2% (E), ±1% (F), ±2% (G), ±5% (J) Operating Temperature: –55°C to 125°C (O); –55°C to +150°C (P)* Leads: Straight or Crimped (Copper-Clad Steel) *P temperature range available for CD10/15/19/30 and 42 Extremely High Q and very low ESR make these ultra stable multilayer capacitors an excellent choice for timing, stability, or high RF power applications. Capacitance Range: 1 to 91,000 pF Voltage Range: 100 to 2500 VDC 100,000 V/μs dV/dt Pulse Capability Minimum

These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation.

  • Tolerance: ±1⁄2 pF (D), ±1 pF (C), ±1⁄2% (E), ±1% (F), ±2% (G), ±5% (J)
  • Operating Temperature: –55°C to 125°C (O); –55°C to +150°C (P)*
  • Leads: Straight or Crimped (Copper-Clad Steel)
    *P temperature range available for CD10/15/19/30 and 42
    Extremely High Q and very low ESR make these ultra stable multilayer capacitors an excellent choice for timing, stability, or high RF power applications.
  • Capacitance Range: 1 to 91,000 pF
  • Voltage Range: 100 to 2500 VDC
  • 100,000 V/μs dV/dt Pulse Capability Minimum
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 81K0629 23M5464 CD15FD331FO3F 70190157
Product Name Silver Mica Capacitor 330Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier Cap, 330Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier Mica and PTFE Capacitors Capacitor; MICA;Cap 330pF;Tol+-1%;Radial Dipped;Vol-Rtg 500vdc;LS 5.9mm
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C343U100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers