Cornell Dubilier Mica and PTFE Capacitors CD15FD301FO3

Description
CAP MICA 300PF 1% 500V RADIAL
Datasheet
Description
CAP MICA 300PF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15FD301FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FD301FO3
Mica and PTFE Capacitors CD15FD301FO3
CAP MICA 300PF 1% 500V RADIAL

CAP MICA 300PF 1% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 300Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 97B9226 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 300Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
97B9226
Silver Mica Capacitor 300Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 97B9226
SILVER MICA CAPACITOR 300PF, 500V, 1%, RADIAL; Capacitance:300pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 300PF, 500V, 1%, RADIAL; Capacitance:300pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15FD301FO3 97B9226
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 300Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details