Cornell Dubilier Mica and PTFE Capacitors CD15FD271JO3F

Description
CAP MICA 270PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 270PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15FD271JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FD271JO3F
Mica and PTFE Capacitors CD15FD271JO3F
CAP MICA 270PF 5% 500V RADIAL

CAP MICA 270PF 5% 500V RADIAL

Supplier's Site Datasheet
Capacitor; MICA;Cap 270pF;Tol+-5%;Radial Dipped;Vol-Rtg 500vdc;LS 5.9mm - 70189541 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; MICA;Cap 270pF;Tol+-5%;Radial Dipped;Vol-Rtg 500vdc;LS 5.9mm
70189541
Capacitor; MICA;Cap 270pF;Tol+-5%;Radial Dipped;Vol-Rtg 500vdc;LS 5.9mm 70189541
These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation. Tolerance: ±1⁄2 pF (D), ±1 pF (C), ±1⁄2% (E), ±1% (F), ±2% (G), ±5% (J) Operating Temperature: –55°C to 125°C (O); –55°C to +150°C (P)* Leads: Straight or Crimped (Copper-Clad Steel) *P temperature range available for CD10/15/19/30 and 42 Extremely High Q and very low ESR make these ultra stable multilayer capacitors an excellent choice for timing, stability, or high RF power applications. Capacitance Range: 1 to 91,000 pF Voltage Range: 100 to 2500 VDC 100,000 V/μs dV/dt Pulse Capability Minimum

These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation.

  • Tolerance: ±1⁄2 pF (D), ±1 pF (C), ±1⁄2% (E), ±1% (F), ±2% (G), ±5% (J)
  • Operating Temperature: –55°C to 125°C (O); –55°C to +150°C (P)*
  • Leads: Straight or Crimped (Copper-Clad Steel)
    *P temperature range available for CD10/15/19/30 and 42
    Extremely High Q and very low ESR make these ultra stable multilayer capacitors an excellent choice for timing, stability, or high RF power applications.
  • Capacitance Range: 1 to 91,000 pF
  • Voltage Range: 100 to 2500 VDC
  • 100,000 V/μs dV/dt Pulse Capability Minimum
Supplier's Site
Silver Mica Capacitor 270Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K0625 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 270Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K0625
Silver Mica Capacitor 270Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K0625
SILVER MICA CAPACITOR 270PF, 500V, 5%, RADIAL; Capacitance:270pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 270PF, 500V, 5%, RADIAL; Capacitance:270pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Pf, 500V, 5%; Capacitance Cornell Dubilier - 18X0933 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 500V, 5%; Capacitance Cornell Dubilier
18X0933
Cap, 270Pf, 500V, 5%; Capacitance Cornell Dubilier 18X0933
CAP, 270PF, 500V, 5%; Capacitance:270pF; Voltage Rating:500V; Capacitance Tolerance:± 5%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 270PF, 500V, 5%; Capacitance:270pF; Voltage Rating:500V; Capacitance Tolerance:± 5%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CD15FD271JO3F 70189541 81K0625 18X0933
Product Name Mica and PTFE Capacitors Capacitor; MICA;Cap 270pF;Tol+-5%;Radial Dipped;Vol-Rtg 500vdc;LS 5.9mm Silver Mica Capacitor 270Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Cap, 270Pf, 500V, 5%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Mica; Mica Mica
Capacitance Range 2.70E-4 microF 2.70E-4 microF 2.70E-4 microF 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers