Cornell Dubilier Mica and PTFE Capacitors CD15FD271JO3

Description
CAP MICA 270PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 270PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15FD271JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FD271JO3
Mica and PTFE Capacitors CD15FD271JO3
CAP MICA 270PF 5% 500V RADIAL

CAP MICA 270PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 270Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 15F1237 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 270Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
15F1237
Silver Mica Capacitor, 270Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 15F1237
SILVER MICA CAPACITOR, 270PF, 500V, 5%, RADIAL; Capacitance:270pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

SILVER MICA CAPACITOR, 270PF, 500V, 5%, RADIAL; Capacitance:270pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15FD271JO3 15F1237
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 270Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details