Cornell Dubilier Mica and PTFE Capacitors CD15FC821GO3

Description
CAP MICA 820PF 2% 300V RADIAL
Datasheet
Description
CAP MICA 820PF 2% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15FC821GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FC821GO3
Mica and PTFE Capacitors CD15FC821GO3
CAP MICA 820PF 2% 300V RADIAL

CAP MICA 820PF 2% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 820Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 12C2893 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 820Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
12C2893
Silver Mica Capacitor 820Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 12C2893
SILVER MICA CAPACITOR 820PF, 300V, 2%, RADIAL; Capacitance:820pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 820PF, 300V, 2%, RADIAL; Capacitance:820pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15FC821GO3 12C2893
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 820Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details