Cornell Dubilier Silver Mica Capacitor 750Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier CD15FC751FO3

Description
SILVER MICA CAPACITOR 750PF, 300V, 1%, RADIAL; Capacitance:750pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 750PF, 300V, 1%, RADIAL; Capacitance:750pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 750Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier - 12C2890 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 750Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier
12C2890
Silver Mica Capacitor 750Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier 12C2890
SILVER MICA CAPACITOR 750PF, 300V, 1%, RADIAL; Capacitance:750pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 750PF, 300V, 1%, RADIAL; Capacitance:750pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD15FC751FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FC751FO3
Mica and PTFE Capacitors CD15FC751FO3
CAP MICA 750PF 1% 300V RADIAL

CAP MICA 750PF 1% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2890 CD15FC751FO3
Product Name Silver Mica Capacitor 750Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 7.50E-4 microF 7.50E-4 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers