Cornell Dubilier Mica and PTFE Capacitors CD15FA911GO3

Description
CAP MICA 910PF 2% 100V RADIAL
Datasheet
Description
CAP MICA 910PF 2% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15FA911GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FA911GO3
Mica and PTFE Capacitors CD15FA911GO3
CAP MICA 910PF 2% 100V RADIAL

CAP MICA 910PF 2% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 910Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 12C2883 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 910Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
12C2883
Silver Mica Capacitor 910Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 12C2883
SILVER MICA CAPACITOR 910PF, 100V, 2%, RADIAL; Capacitance:910pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 910PF, 100V, 2%, RADIAL; Capacitance:910pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15FA911GO3 12C2883
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 910Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details