Cornell Dubilier Mica and PTFE Capacitors CD15FA122JO3

Description
CAP MICA 1200PF 5% 100V RADIAL
Datasheet
Description
CAP MICA 1200PF 5% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15FA122JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FA122JO3
Mica and PTFE Capacitors CD15FA122JO3
CAP MICA 1200PF 5% 100V RADIAL

CAP MICA 1200PF 5% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 1200Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 12C2878 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1200Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
12C2878
Silver Mica Capacitor 1200Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier 12C2878
SILVER MICA CAPACITOR 1200PF, 100V, 5%, RADIAL; Capacitance:1200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 1200PF, 100V, 5%, RADIAL; Capacitance:1200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15FA122JO3 12C2878
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 1200Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitor - 101C123U075EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details