Cornell Dubilier Mica and PTFE Capacitors CD15FA112GO3

Description
CAP MICA 1100PF 2% 100V RADIAL
Datasheet
Description
CAP MICA 1100PF 2% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15FA112GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FA112GO3
Mica and PTFE Capacitors CD15FA112GO3
CAP MICA 1100PF 2% 100V RADIAL

CAP MICA 1100PF 2% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 1100Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 12C2875 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1100Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
12C2875
Silver Mica Capacitor 1100Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 12C2875
SILVER MICA CAPACITOR 1100PF, 100V, 2%, RADIAL; Capacitance:1100pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 1100PF, 100V, 2%, RADIAL; Capacitance:1100pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15FA112GO3 12C2875
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 1100Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers