Cornell Dubilier Silver Mica Capacitor 1000Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier CD15FA102JO3F

Description
SILVER MICA CAPACITOR 1000PF, 100V, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:6mm; Capacitor Case / Package:Radial Leaded; Product Length:12.2mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 1000PF, 100V, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:6mm; Capacitor Case / Package:Radial Leaded; Product Length:12.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1000Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 81K0562 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1000Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
81K0562
Silver Mica Capacitor 1000Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier 81K0562
SILVER MICA CAPACITOR 1000PF, 100V, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:6mm; Capacitor Case / Package:Radial Leaded; Product Length:12.2mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 1000PF, 100V, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:6mm; Capacitor Case / Package:Radial Leaded; Product Length:12.2mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD15FA102JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FA102JO3F
Mica and PTFE Capacitors CD15FA102JO3F
CAP MICA 1000PF 5% 100V RADIAL

CAP MICA 1000PF 5% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0562 CD15FA102JO3F
Product Name Silver Mica Capacitor 1000Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers