Cornell Dubilier Silver Mica Capacitor 1000Pf, 100V, 0.5Pf, Radial; Capacitance Cornell Dubilier CD15FA102EO3

Description
SILVER MICA CAPACITOR 1000PF, 100V, 0.5pF, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.2mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 1000PF, 100V, 0.5pF, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.2mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1000Pf, 100V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 07H7656 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1000Pf, 100V, 0.5Pf, Radial; Capacitance Cornell Dubilier
07H7656
Silver Mica Capacitor 1000Pf, 100V, 0.5Pf, Radial; Capacitance Cornell Dubilier 07H7656
SILVER MICA CAPACITOR 1000PF, 100V, 0.5pF, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.2mm RoHS Compliant: No

SILVER MICA CAPACITOR 1000PF, 100V, 0.5pF, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:12.2mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD15FA102EO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15FA102EO3
Mica and PTFE Capacitors CD15FA102EO3
MICA

MICA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 07H7656 CD15FA102EO3
Product Name Silver Mica Capacitor 1000Pf, 100V, 0.5Pf, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-3 microF 1.00E-3 microF
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers