Cornell Dubilier Mica and PTFE Capacitors CD15ED620JO3

Description
CAP MICA 62PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 62PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15ED620JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15ED620JO3
Mica and PTFE Capacitors CD15ED620JO3
CAP MICA 62PF 5% 500V RADIAL

CAP MICA 62PF 5% 500V RADIAL

Supplier's Site Datasheet
Capacitor Silver Mica, 62Pf, 500V; Capacitance Cornell Dubilier - 15F1221 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Silver Mica, 62Pf, 500V; Capacitance Cornell Dubilier
15F1221
Capacitor Silver Mica, 62Pf, 500V; Capacitance Cornell Dubilier 15F1221
CAPACITOR SILVER MICA, 62PF, 500V; Capacitance:62pF; Voltage Rating:500V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Features:Standard Dipped; Filter Terminals:Radial Leaded; Leaded Process Compatible:No RoHS Compliant: No

CAPACITOR SILVER MICA, 62PF, 500V; Capacitance:62pF; Voltage Rating:500V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Features:Standard Dipped; Filter Terminals:Radial Leaded; Leaded Process Compatible:No RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15ED620JO3 15F1221
Product Name Mica and PTFE Capacitors Capacitor Silver Mica, 62Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 6.20E-5 microF 6.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details