Cornell Dubilier Cap, 47Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier CD15ED470DO3F

Description
CAP, 47PF, 500V, 1%, THROUGH HOLE; Capacitance:47pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Description
CAP, 47PF, 500V, 1%, THROUGH HOLE; Capacitance:47pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier - 23M5458 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
23M5458
Cap, 47Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier 23M5458
CAP, 47PF, 500V, 1%, THROUGH HOLE; Capacitance:47pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 47PF, 500V, 1%, THROUGH HOLE; Capacitance:47pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23M5458
Product Name Cap, 47Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers