Cornell Dubilier Cap, 33Pf, 500V, 2%, Through Hole; Capacitance Cornell Dubilier CD15ED330DO3F

Description
CAP, 33PF, 500V, 2%, THROUGH HOLE; Capacitance:33pF; Voltage Rating:500V; Capacitance Tolerance:± 2%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Description
CAP, 33PF, 500V, 2%, THROUGH HOLE; Capacitance:33pF; Voltage Rating:500V; Capacitance Tolerance:± 2%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Pf, 500V, 2%, Through Hole; Capacitance Cornell Dubilier - 23M5456 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 500V, 2%, Through Hole; Capacitance Cornell Dubilier
23M5456
Cap, 33Pf, 500V, 2%, Through Hole; Capacitance Cornell Dubilier 23M5456
CAP, 33PF, 500V, 2%, THROUGH HOLE; Capacitance:33pF; Voltage Rating:500V; Capacitance Tolerance:± 2%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 33PF, 500V, 2%, THROUGH HOLE; Capacitance:33pF; Voltage Rating:500V; Capacitance Tolerance:± 2%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23M5456
Product Name Cap, 33Pf, 500V, 2%, Through Hole; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers