The Silver Mica Capacitor 30pF, 500V, 5%, Radial (part number 81K0528) is designed for applications requiring stable capacitance over a wide temperature range. It features a capacitance tolerance of ±5% and is rated for a maximum voltage of 500V DC. The operating temperature range is from -55 °C to +125 °C, with high-temperature options available up to +150 °C. The capacitor is constructed with an epoxy case and has copper-clad steel terminals with a nickel undercoat and 100% tin finish. It meets EIA RS153B specifications and is RoHS compliant. This component is suitable for timing and close tolerance applications, making it a reliable choice for engineers seeking precision in their designs.
These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation.
CAP MICA 30PF 5% 500V RADIAL
SILVER MICA CAPACITOR 30PF, 500V, 5%, RADIAL; Capacitance:30pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm; No. of Pins:2 RoHS Compliant: Yes
| Allied Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70189488 | CD15ED300JO3F | 81K0528 |
| Product Name | Capacitor; MICA;Cap 30pF;Tol+-5%;RadialDipped;Vol-Rtg 500vdc;LS 5.9mm | Mica and PTFE Capacitors | Silver Mica Capacitor 30Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Applications | General Purpose | ||
| Electrostatic Capacitors | Mica | Mica; Mica | |
| Capacitance Range | 3.00E-5 microF | 3.00E-5 microF | 3.00E-5 microF |
| WVDC | 500 volts | 500 volts |