Cornell Dubilier Mica and PTFE Capacitors CD15CD150JO3

Description
CAP MICA 15PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 15PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD15CD150JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15CD150JO3
Mica and PTFE Capacitors CD15CD150JO3
CAP MICA 15PF 5% 500V RADIAL

CAP MICA 15PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 15Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 15F2602 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 15Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
15F2602
Silver Mica Capacitor, 15Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 15F2602
SILVER MICA CAPACITOR, 15PF, 500V, 5%, RADIAL; Capacitance:15pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

SILVER MICA CAPACITOR, 15PF, 500V, 5%, RADIAL; Capacitance:15pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD15CD150JO3 15F2602
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 15Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101323U040DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details