Cornell Dubilier Cap, 15Pf, 500V, 3%, Through Hole; Capacitance Cornell Dubilier CD15CD150DO3F

Description
CAP, 15PF, 500V, 3%, THROUGH HOLE; Capacitance:15pF; Voltage Rating:500V; Capacitance Tolerance:± 3%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Description
CAP, 15PF, 500V, 3%, THROUGH HOLE; Capacitance:15pF; Voltage Rating:500V; Capacitance Tolerance:± 3%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 15Pf, 500V, 3%, Through Hole; Capacitance Cornell Dubilier - 25M8493 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 500V, 3%, Through Hole; Capacitance Cornell Dubilier
25M8493
Cap, 15Pf, 500V, 3%, Through Hole; Capacitance Cornell Dubilier 25M8493
CAP, 15PF, 500V, 3%, THROUGH HOLE; Capacitance:15pF; Voltage Rating:500V; Capacitance Tolerance:± 3%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 15PF, 500V, 3%, THROUGH HOLE; Capacitance:15pF; Voltage Rating:500V; Capacitance Tolerance:± 3%; Product Range:Type CD15 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.9mm; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25M8493
Product Name Cap, 15Pf, 500V, 3%, Through Hole; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers