Cornell Dubilier Silver Mica Capacitor, 10Pf, 500V; Capacitance Cornell Dubilier CD15CD100JO3

Description
SILVER MICA CAPACITOR, 10PF, 500V; Capacitance:10pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm; Product Width:4.3mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 10PF, 500V; Capacitance:10pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm; Product Width:4.3mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 10Pf, 500V; Capacitance Cornell Dubilier - 15F2601 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 10Pf, 500V; Capacitance Cornell Dubilier
15F2601
Silver Mica Capacitor, 10Pf, 500V; Capacitance Cornell Dubilier 15F2601
SILVER MICA CAPACITOR, 10PF, 500V; Capacitance:10pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm; Product Width:4.3mm RoHS Compliant: No

SILVER MICA CAPACITOR, 10PF, 500V; Capacitance:10pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm; Product Width:4.3mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD15CD100JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD15CD100JO3
Mica and PTFE Capacitors CD15CD100JO3
CAP MICA 10PF 5% 500V RADIAL

CAP MICA 10PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 15F2601 CD15CD100JO3
Product Name Silver Mica Capacitor, 10Pf, 500V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers