Cornell Dubilier Silver Mica Capacitor 7Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier CD15CD070DO3

Description
SILVER MICA CAPACITOR 7PF, 500V, 0.5pF, RADIAL; Capacitance:7pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR 7PF, 500V, 0.5pF, RADIAL; Capacitance:7pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 7Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 15F968 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 7Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
15F968
Silver Mica Capacitor 7Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier 15F968
SILVER MICA CAPACITOR 7PF, 500V, 0.5pF, RADIAL; Capacitance:7pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 7PF, 500V, 0.5pF, RADIAL; Capacitance:7pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F968
Product Name Silver Mica Capacitor 7Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details