Cornell Dubilier Mica and PTFE Capacitors CD10FD201GO3

Description
CAP MICA 200PF 2% 500V RADIAL
Datasheet
Description
CAP MICA 200PF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD10FD201GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10FD201GO3
Mica and PTFE Capacitors CD10FD201GO3
CAP MICA 200PF 2% 500V RADIAL

CAP MICA 200PF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 200Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C2846 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 200Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C2846
Silver Mica Capacitor 200Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C2846
SILVER MICA CAPACITOR 200PF, 500V, 2%, RADIAL; Capacitance:200pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 200PF, 500V, 2%, RADIAL; Capacitance:200pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD10FD201GO3 12C2846
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 200Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C343T100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details