Cornell Dubilier Silver Mica Capacitor 180Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD10FD181GO3

Description
SILVER MICA CAPACITOR 180PF, 500V, 2%, RADIAL; Capacitance:180pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 180PF, 500V, 2%, RADIAL; Capacitance:180pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 180Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C2844 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 180Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C2844
Silver Mica Capacitor 180Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C2844
SILVER MICA CAPACITOR 180PF, 500V, 2%, RADIAL; Capacitance:180pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 180PF, 500V, 2%, RADIAL; Capacitance:180pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD10FD181GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10FD181GO3
Mica and PTFE Capacitors CD10FD181GO3
CAP MICA 180PF 2% 500V RADIAL

CAP MICA 180PF 2% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2844 CD10FD181GO3
Product Name Silver Mica Capacitor 180Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 1.80E-4 microF 1.80E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details