Cornell Dubilier Silver Mica Capacitor 160Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD10FD161JO3F

Description
SILVER MICA CAPACITOR 160PF, 500V, 5%, RADIAL; Capacitance:160pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.7mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 160PF, 500V, 5%, RADIAL; Capacitance:160pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 160Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K0484 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 160Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K0484
Silver Mica Capacitor 160Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K0484
SILVER MICA CAPACITOR 160PF, 500V, 5%, RADIAL; Capacitance:160pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.7mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 160PF, 500V, 5%, RADIAL; Capacitance:160pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.7mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD10FD161JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10FD161JO3F
Mica and PTFE Capacitors CD10FD161JO3F
CAP MICA 160PF 5% 500V RADIAL

CAP MICA 160PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0484 CD10FD161JO3F
Product Name Silver Mica Capacitor 160Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.60E-4 microF 1.60E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers