Cornell Dubilier Silver Mica Capacitor 300Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier CD10FC301FO3F

Description
SILVER MICA CAPACITOR 300PF, 300V, 1%, RADIAL; Capacitance:300pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 300PF, 300V, 1%, RADIAL; Capacitance:300pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 300Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier - 81K0464 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 300Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier
81K0464
Silver Mica Capacitor 300Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier 81K0464
SILVER MICA CAPACITOR 300PF, 300V, 1%, RADIAL; Capacitance:300pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 300PF, 300V, 1%, RADIAL; Capacitance:300pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD10FC301FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10FC301FO3F
Mica and PTFE Capacitors CD10FC301FO3F
CAP MICA 300PF 1% 300V RADIAL

CAP MICA 300PF 1% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0464 CD10FC301FO3F
Product Name Silver Mica Capacitor 300Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 3.00E-4 microF 3.00E-4 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101462U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details