Cornell Dubilier Silver Mica Capacitor 270Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier CD10FC271FO3

Description
SILVER MICA CAPACITOR 270PF, 300V, 1%, RADIAL; Capacitance:270pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 270PF, 300V, 1%, RADIAL; Capacitance:270pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 270Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier - 12C2826 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 270Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier
12C2826
Silver Mica Capacitor 270Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier 12C2826
SILVER MICA CAPACITOR 270PF, 300V, 1%, RADIAL; Capacitance:270pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 270PF, 300V, 1%, RADIAL; Capacitance:270pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD10FC271FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10FC271FO3
Mica and PTFE Capacitors CD10FC271FO3
CAP MICA 270PF 1% 300V RADIAL

CAP MICA 270PF 1% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2826 CD10FC271FO3
Product Name Silver Mica Capacitor 270Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details