Cornell Dubilier Mica and PTFE Capacitors CD10ED820JO3

Description
CAP MICA 82PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 82PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD10ED820JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10ED820JO3
Mica and PTFE Capacitors CD10ED820JO3
CAP MICA 82PF 5% 500V RADIAL

CAP MICA 82PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 82Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 15F1358 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 82Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
15F1358
Silver Mica Capacitor 82Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 15F1358
SILVER MICA CAPACITOR 82PF, 500V, 5%, RADIAL; Capacitance:82pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 82PF, 500V, 5%, RADIAL; Capacitance:82pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD10ED820JO3 15F1358
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 82Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details