Cornell Dubilier Silver Mica Capacitor 43Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD10ED430JO3F

Description
SILVER MICA CAPACITOR 43PF, 500V, 5%, RADIAL; Capacitance:43pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 43PF, 500V, 5%, RADIAL; Capacitance:43pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 43Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K0428 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 43Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K0428
Silver Mica Capacitor 43Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K0428
SILVER MICA CAPACITOR 43PF, 500V, 5%, RADIAL; Capacitance:43pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 43PF, 500V, 5%, RADIAL; Capacitance:43pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD10ED430JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10ED430JO3F
Mica and PTFE Capacitors CD10ED430JO3F
CAP MICA 43PF 5% 500V RADIAL

CAP MICA 43PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0428 CD10ED430JO3F
Product Name Silver Mica Capacitor 43Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 4.30E-5 microF 4.30E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details