Cornell Dubilier Silver Mica Capacitor 43Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD10ED430GO3

Description
SILVER MICA CAPACITOR 43PF, 500V, 2%, RADIAL; Capacitance:43pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 43PF, 500V, 2%, RADIAL; Capacitance:43pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 43Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C2803 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 43Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C2803
Silver Mica Capacitor 43Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C2803
SILVER MICA CAPACITOR 43PF, 500V, 2%, RADIAL; Capacitance:43pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 43PF, 500V, 2%, RADIAL; Capacitance:43pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD10ED430GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10ED430GO3
Mica and PTFE Capacitors CD10ED430GO3
CAP MICA 43PF 2% 500V RADIAL

CAP MICA 43PF 2% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2803 CD10ED430GO3
Product Name Silver Mica Capacitor 43Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 4.30E-5 microF 4.30E-5 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details