Cornell Dubilier Silver Mica Capacitor 39Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD10ED390JO3

Description
SILVER MICA CAPACITOR 39PF, 500V, 5%, RADIAL; Capacitance:39pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 39PF, 500V, 5%, RADIAL; Capacitance:39pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 39Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 15F1350 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 39Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
15F1350
Silver Mica Capacitor 39Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 15F1350
SILVER MICA CAPACITOR 39PF, 500V, 5%, RADIAL; Capacitance:39pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 39PF, 500V, 5%, RADIAL; Capacitance:39pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD10ED390JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10ED390JO3
Mica and PTFE Capacitors CD10ED390JO3
CAP MICA 39PF 5% 500V RADIAL

CAP MICA 39PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 15F1350 CD10ED390JO3
Product Name Silver Mica Capacitor 39Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 3.90E-5 microF 3.90E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers