Cornell Dubilier Silver Mica Capacitor 30Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD10ED300GO3

Description
SILVER MICA CAPACITOR 30PF, 500V, 2%, RADIAL; Capacitance:30pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 30PF, 500V, 2%, RADIAL; Capacitance:30pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 30Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C2799 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 30Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C2799
Silver Mica Capacitor 30Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C2799
SILVER MICA CAPACITOR 30PF, 500V, 2%, RADIAL; Capacitance:30pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 30PF, 500V, 2%, RADIAL; Capacitance:30pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD10ED300GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10ED300GO3
Mica and PTFE Capacitors CD10ED300GO3
CAP MICA 30PF 2% 500V RADIAL

CAP MICA 30PF 2% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2799 CD10ED300GO3
Product Name Silver Mica Capacitor 30Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 3.00E-5 microF 3.00E-5 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers