Cornell Dubilier Mica and PTFE Capacitors CD10ED270GO3F

Description
CAP MICA 27PF 2% 500V RADIAL
Datasheet
Description
CAP MICA 27PF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD10ED270GO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10ED270GO3F
Mica and PTFE Capacitors CD10ED270GO3F
CAP MICA 27PF 2% 500V RADIAL

CAP MICA 27PF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 27Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 81K0417 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 27Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
81K0417
Silver Mica Capacitor 27Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 81K0417
SILVER MICA CAPACITOR 27PF, 500V, 2%, RADIAL; Capacitance:27pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 27PF, 500V, 2%, RADIAL; Capacitance:27pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD10ED270GO3F 81K0417
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 27Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.70E-5 microF 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C483U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details