Cornell Dubilier Silver Mica Capacitor 22Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier CD10ED220DO3F

Description
SILVER MICA CAPACITOR 22PF, 500V, 0.5pF, RADIAL; Capacitance:22pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: Yes
Description
SILVER MICA CAPACITOR 22PF, 500V, 0.5pF, RADIAL; Capacitance:22pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 22Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 81K0413 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 22Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
81K0413
Silver Mica Capacitor 22Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier 81K0413
SILVER MICA CAPACITOR 22PF, 500V, 0.5pF, RADIAL; Capacitance:22pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 22PF, 500V, 0.5pF, RADIAL; Capacitance:22pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K0413
Product Name Silver Mica Capacitor 22Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details