CAPACITOR SILVER MICA, 10PF, 500V; Capacitance:10pF; Voltage Rating:500V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Features:Standard Dipped; Filter Terminals:Radial Leaded; Leaded Process Compatible:No RoHS Compliant: No
CAP MICA 10PF 0.5PF 500V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 15F1339 | CD10CD100DO3 |
| Product Name | Capacitor Silver Mica, 10Pf, 500V; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF |
| WVDC | 500 volts | |
| WVAC | 500 volts |