Cornell Dubilier Silver Mica Capacitor 7Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier CD10CD070CO3

Description
SILVER MICA CAPACITOR 7PF, 500V, 1pF, RADIAL; Capacitance:7pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 7PF, 500V, 1pF, RADIAL; Capacitance:7pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 7Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier - 12C2788 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 7Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier
12C2788
Silver Mica Capacitor 7Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier 12C2788
SILVER MICA CAPACITOR 7PF, 500V, 1pF, RADIAL; Capacitance:7pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: No

SILVER MICA CAPACITOR 7PF, 500V, 1pF, RADIAL; Capacitance:7pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD10CD070CO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10CD070CO3
Mica and PTFE Capacitors CD10CD070CO3
CAP MICA 7PF 1PF 500V RADIAL

CAP MICA 7PF 1PF 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2788 CD10CD070CO3
Product Name Silver Mica Capacitor 7Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 7.00E-6 microF 7.00E-6 microF
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details