Cornell Dubilier Mica and PTFE Capacitors CD10CD050CO3

Description
CAP MICA 5PF 1PF 500V RADIAL
Datasheet
Description
CAP MICA 5PF 1PF 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD10CD050CO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10CD050CO3
Mica and PTFE Capacitors CD10CD050CO3
CAP MICA 5PF 1PF 500V RADIAL

CAP MICA 5PF 1PF 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 5Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier - 91B2339 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 5Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier
91B2339
Silver Mica Capacitor 5Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier 91B2339
SILVER MICA CAPACITOR 5PF, 500V, 1pF, RADIAL; Capacitance:5pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: No

SILVER MICA CAPACITOR 5PF, 500V, 1pF, RADIAL; Capacitance:5pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD10CD050CO3 91B2339
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 5Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C483U063CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details