Cornell Dubilier Silver Mica Capacitor 7.5Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier CD10CD(7.5)D03

Description
SILVER MICA CAPACITOR 7.5PF, 500V, 0.5pF, RADIAL; Capacitance:7.5pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No
Description
SILVER MICA CAPACITOR 7.5PF, 500V, 0.5pF, RADIAL; Capacitance:7.5pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 7.5Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 02J4169 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 7.5Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
02J4169
Silver Mica Capacitor 7.5Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier 02J4169
SILVER MICA CAPACITOR 7.5PF, 500V, 0.5pF, RADIAL; Capacitance:7.5pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

SILVER MICA CAPACITOR 7.5PF, 500V, 0.5pF, RADIAL; Capacitance:7.5pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02J4169
Product Name Silver Mica Capacitor 7.5Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers