Cornell Dubilier Silver Mica Capacitor 5.5Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier CD10CD(5.5)D03

Description
SILVER MICA CAPACITOR 5.5PF, 500V, 0.5pF, RADIAL; Capacitance:5.5pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No
Description
SILVER MICA CAPACITOR 5.5PF, 500V, 0.5pF, RADIAL; Capacitance:5.5pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 5.5Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 02J4167 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 5.5Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
02J4167
Silver Mica Capacitor 5.5Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier 02J4167
SILVER MICA CAPACITOR 5.5PF, 500V, 0.5pF, RADIAL; Capacitance:5.5pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

SILVER MICA CAPACITOR 5.5PF, 500V, 0.5pF, RADIAL; Capacitance:5.5pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02J4167
Product Name Silver Mica Capacitor 5.5Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details