Cornell Dubilier Cap, Aec-Q200, 15Uf, 1Kv, Film, Radial; Dielectric Type Cornell Dubilier BLH156K102B094

Description
CAP, AEC-Q200, 15UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Description
CAP, AEC-Q200, 15UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cornell Dubilier 15µF, 1kV film capacitor is designed for harsh environments and is AEC-Q200 qualified, making it suitable for automotive applications. It features a capacitance tolerance of ±10% and operates within a temperature range of -40 °C to 105 °C, with a derating of voltage at temperatures above 85 °C. The capacitor can handle a maximum DC voltage of 1,000 V and has a high ripple current capability. It is constructed with a plastic case and dry resin, both rated UL94V-0 for flame resistance. The capacitor is also RoHS compliant and has a life expectancy of 100,000 hours at 70 °C under rated voltage conditions. Its design includes self-healing properties and low loss characteristics, making it a reliable choice for DC link applications.

Datasheet Summary
Powered by GS/AI

The Cornell Dubilier 15µF, 1kV film capacitor is designed for harsh environments and is AEC-Q200 qualified, making it suitable for automotive applications. It features a capacitance tolerance of ±10% and operates within a temperature range of -40 °C to 105 °C, with a derating of voltage at temperatures above 85 °C. The capacitor can handle a maximum DC voltage of 1,000 V and has a high ripple current capability. It is constructed with a plastic case and dry resin, both rated UL94V-0 for flame resistance. The capacitor is also RoHS compliant and has a life expectancy of 100,000 hours at 70 °C under rated voltage conditions. Its design includes self-healing properties and low loss characteristics, making it a reliable choice for DC link applications.

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 15Uf, 1Kv, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7999 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 15Uf, 1Kv, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7999
Cap, Aec-Q200, 15Uf, 1Kv, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7999
CAP, AEC-Q200, 15UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 15UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 58AJ7999
Product Name Cap, Aec-Q200, 15Uf, 1Kv, Film, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Film Paper Film Capacitors - 106K050CS4G-C - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details