Cornell Dubilier Film Capacitors BLH156K102B092

Description
DC LINK, THB, 85/85, AEC-Q200
Datasheet
Description
DC LINK, THB, 85/85, AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BLH156K102B092 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BLH156K102B092
Film Capacitors BLH156K102B092
DC LINK, THB, 85/85, AEC-Q200

DC LINK, THB, 85/85, AEC-Q200

Supplier's Site Datasheet
Cap, Aec-Q200, 15Uf, 1Kv, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7998 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 15Uf, 1Kv, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7998
Cap, Aec-Q200, 15Uf, 1Kv, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7998
CAP, AEC-Q200, 15UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 15UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BLH156K102B092 58AJ7998
Product Name Film Capacitors Cap, Aec-Q200, 15Uf, 1Kv, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details