Cornell Dubilier Cap, Aec-Q200, 12Uf, 1.1Kv, Film, Radial; Dielectric Type Cornell Dubilier BLH126K112B104

Description
CAP, AEC-Q200, 12UF, 1.1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:12µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 12UF, 1.1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:12µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 12Uf, 1.1Kv, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7981 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 12Uf, 1.1Kv, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7981
Cap, Aec-Q200, 12Uf, 1.1Kv, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7981
CAP, AEC-Q200, 12UF, 1.1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:12µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 12UF, 1.1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:12µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BLH126K112B104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BLH126K112B104
Film Capacitors BLH126K112B104
DC LINK, THB, 85/85, AEC-Q200

DC LINK, THB, 85/85, AEC-Q200

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 58AJ7981 BLH126K112B104
Product Name Cap, Aec-Q200, 12Uf, 1.1Kv, Film, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C11CF0R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers