Cornell Dubilier Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AVS476M16C12T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:9.2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:5mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:9.2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K1425 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K1425
Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K1425
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:9.2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:9.2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K1425
Product Name Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers