ALUMINUM ELECTROLYTIC CAPACITOR 330UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:10mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66K1391 |
| Product Name | Aluminum Electrolytic Capacitor 330Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |